Vishay Intertechnology, Inc. RES 2K OHM 1W 0.1% AXIAL CMF652K0000BEEK

Description
RES 2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1W 0.1% AXIAL - CMF652K0000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1W 0.1% AXIAL
CMF652K0000BEEK
RES 2K OHM 1W 0.1% AXIAL CMF652K0000BEEK
RES 2Kohm 1W 0.1% AXIAL

RES 2Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF652K0000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF652K0000BEEK-ND
Through Hole Resistors CMF652K0000BEEK-ND
2 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

2 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF652K0000BEEK CMF652K0000BEEK-ND
Product Name RES 2K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers