Vishay Intertechnology, Inc. RES 294K OHM 1W 1% AXIAL CMF65294K00FKRE11

Description
RES 294Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1W 1% AXIAL - CMF65294K00FKRE11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1W 1% AXIAL
CMF65294K00FKRE11
RES 294K OHM 1W 1% AXIAL CMF65294K00FKRE11
RES 294Kohm 1W 1% AXIAL

RES 294Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65294K00FKRE11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65294K00FKRE11-ND
Through Hole Resistors CMF65294K00FKRE11-ND
294 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65294K00FKRE11 CMF65294K00FKRE11-ND
Product Name RES 294K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details