Vishay Intertechnology, Inc. RES 294K OHM 1W 1% AXIAL CMF65294K00FKBF

Description
RES 294Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 294Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 1W 1% AXIAL - CMF65294K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 1W 1% AXIAL
CMF65294K00FKBF
RES 294K OHM 1W 1% AXIAL CMF65294K00FKBF
RES 294Kohm 1W 1% AXIAL

RES 294Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65294K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65294K00FKBF-ND
Through Hole Resistors CMF65294K00FKBF-ND
294 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

294 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2.94Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 27C9769 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.94Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
27C9769
Resistor,metal Film,2.94Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 27C9769
Resistor,Metal Film,2.94MOhms,500WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,2.94MOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65294K00FKBF CMF65294K00FKBF-ND 27C9769
Product Name RES 294K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.94Mohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 294000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details