Vishay Intertechnology, Inc. RES 28 OHM 1W 1% AXIAL CMF6528R000FKR6

Description
RES 28ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 28ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28 OHM 1W 1% AXIAL - CMF6528R000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 1W 1% AXIAL
CMF6528R000FKR6
RES 28 OHM 1W 1% AXIAL CMF6528R000FKR6
RES 28ohm 1W 1% AXIAL

RES 28ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6528R000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6528R000FKR6-ND
Through Hole Resistors CMF6528R000FKR6-ND
28 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

28 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6528R000FKR6 CMF6528R000FKR6-ND
Product Name RES 28 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28 ohms 28 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details