Vishay Intertechnology, Inc. RES 287K OHM 1W 0.1% AXIAL CMF65287K00BEEK

Description
RES 287Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 287Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1W 0.1% AXIAL - CMF65287K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1W 0.1% AXIAL
CMF65287K00BEEK
RES 287K OHM 1W 0.1% AXIAL CMF65287K00BEEK
RES 287Kohm 1W 0.1% AXIAL

RES 287Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65287K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65287K00BEEK-ND
Through Hole Resistors CMF65287K00BEEK-ND
287 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

287 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65287K00BEEK CMF65287K00BEEK-ND
Product Name RES 287K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 287000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers