Vishay Intertechnology, Inc. Through Hole Resistors CMF6527K400FKEB

Description
27.4 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
27.4 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6527K400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6527K400FKEB-ND
Through Hole Resistors CMF6527K400FKEB-ND
27.4 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27.4 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 27.4K OHM 1W 1% AXIAL - CMF6527K400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1W 1% AXIAL
CMF6527K400FKEB
RES 27.4K OHM 1W 1% AXIAL CMF6527K400FKEB
RES 27.4Kohm 1W 1% AXIAL

RES 27.4Kohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6527K400FKEB-ND CMF6527K400FKEB
Product Name Through Hole Resistors RES 27.4K OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details