Vishay Intertechnology, Inc. RES 27K OHM 1W 1% AXIAL CMF6527K000FKRE

Description
RES 27Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1W 1% AXIAL - CMF6527K000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1W 1% AXIAL
CMF6527K000FKRE
RES 27K OHM 1W 1% AXIAL CMF6527K000FKRE
RES 27Kohm 1W 1% AXIAL

RES 27Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6527K000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6527K000FKRE-ND
Through Hole Resistors CMF6527K000FKRE-ND
27 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

27 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6527K000FKRE CMF6527K000FKRE-ND
Product Name RES 27K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details