Vishay Intertechnology, Inc. RES 274K OHM 1W 1% AXIAL CMF65274K00FKR6

Description
RES 274Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1W 1% AXIAL - CMF65274K00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1W 1% AXIAL
CMF65274K00FKR6
RES 274K OHM 1W 1% AXIAL CMF65274K00FKR6
RES 274Kohm 1W 1% AXIAL

RES 274Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65274K00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65274K00FKR6-ND
Through Hole Resistors CMF65274K00FKR6-ND
274 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65274K00FKR6 CMF65274K00FKR6-ND
Product Name RES 274K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers