Vishay Intertechnology, Inc. RES 274K OHM 1W 1% AXIAL CMF65274K00FHBF

Description
RES 274Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1W 1% AXIAL - CMF65274K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1W 1% AXIAL
CMF65274K00FHBF
RES 274K OHM 1W 1% AXIAL CMF65274K00FHBF
RES 274Kohm 1W 1% AXIAL

RES 274Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65274K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65274K00FHBF-ND
Through Hole Resistors CMF65274K00FHBF-ND
274 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

274 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65274K00FHBF CMF65274K00FHBF-ND
Product Name RES 274K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers