Vishay Intertechnology, Inc. RES 273 OHM 1W .1% AXIAL CMF65273R00BHBF

Description
RES 273ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 273ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 273 OHM 1W .1% AXIAL - CMF65273R00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 273 OHM 1W .1% AXIAL
CMF65273R00BHBF
RES 273 OHM 1W .1% AXIAL CMF65273R00BHBF
RES 273ohm 1W .1% AXIAL

RES 273ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65273R00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65273R00BHBF-ND
Through Hole Resistors CMF65273R00BHBF-ND
273 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

273 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65273R00BHBF CMF65273R00BHBF-ND
Product Name RES 273 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 273 ohms 273 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details