Vishay Intertechnology, Inc. RES 270 OHM 1W 1% AXIAL CMF65270R00FKRE

Description
RES 270ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1W 1% AXIAL - CMF65270R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1W 1% AXIAL
CMF65270R00FKRE
RES 270 OHM 1W 1% AXIAL CMF65270R00FKRE
RES 270ohm 1W 1% AXIAL

RES 270ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65270R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65270R00FKRE-ND
Through Hole Resistors CMF65270R00FKRE-ND
270 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65270R00FKRE CMF65270R00FKRE-ND
Product Name RES 270 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details