Vishay Intertechnology, Inc. RES 270 OHM 1W 1% AXIAL CMF65270R00FHEK

Description
RES 270ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1W 1% AXIAL - CMF65270R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1W 1% AXIAL
CMF65270R00FHEK
RES 270 OHM 1W 1% AXIAL CMF65270R00FHEK
RES 270ohm 1W 1% AXIAL

RES 270ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65270R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65270R00FHEK-ND
Through Hole Resistors CMF65270R00FHEK-ND
270 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65270R00FHEK CMF65270R00FHEK-ND
Product Name RES 270 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers