Vishay Intertechnology, Inc. RES 270K OHM 1W 1% AXIAL CMF65270K00FKEK

Description
RES 270Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 270Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1W 1% AXIAL - CMF65270K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1W 1% AXIAL
CMF65270K00FKEK
RES 270K OHM 1W 1% AXIAL CMF65270K00FKEK
RES 270Kohm 1W 1% AXIAL

RES 270Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65270K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65270K00FKEK-ND
Through Hole Resistors CMF65270K00FKEK-ND
270 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

270 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65270K00FKEK CMF65270K00FKEK-ND
Product Name RES 270K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details