Vishay Intertechnology, Inc. RES 26.7 OHM 1W 1% AXIAL CMF6526R700FLRE

Description
RES 26.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 26.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1W 1% AXIAL - CMF6526R700FLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1W 1% AXIAL
CMF6526R700FLRE
RES 26.7 OHM 1W 1% AXIAL CMF6526R700FLRE
RES 26.7ohm 1W 1% AXIAL

RES 26.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6526R700FLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6526R700FLRE-ND
Through Hole Resistors CMF6526R700FLRE-ND
26.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6526R700FLRE CMF6526R700FLRE-ND
Product Name RES 26.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details