Vishay Intertechnology, Inc. Through Hole Resistors CMF6526R700FKEK

Description
26.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6526R700FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6526R700FKEK-ND
Through Hole Resistors CMF6526R700FKEK-ND
26.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.7 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.7 OHM 1W 1% AXIAL - CMF6526R700FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1W 1% AXIAL
CMF6526R700FKEK
RES 26.7 OHM 1W 1% AXIAL CMF6526R700FKEK
RES 26.7ohm 1W 1% AXIAL

RES 26.7ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6526R700FKEK-ND CMF6526R700FKEK
Product Name Through Hole Resistors RES 26.7 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details