Vishay Intertechnology, Inc. Through Hole Resistors CMF6526R100FKBF

Description
26.1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
26.1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6526R100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6526R100FKBF-ND
Through Hole Resistors CMF6526R100FKBF-ND
26.1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 26.1 OHM 1W 1% AXIAL - CMF6526R100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1W 1% AXIAL
CMF6526R100FKBF
RES 26.1 OHM 1W 1% AXIAL CMF6526R100FKBF
RES 26.1ohm 1W 1% AXIAL

RES 26.1ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,26.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 53K4177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,26.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
53K4177
Resistor,metal Film,26.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 53K4177
Resistor,Metal Film,26.1Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,26.1Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6526R100FKBF-ND CMF6526R100FKBF 53K4177
Product Name Through Hole Resistors RES 26.1 OHM 1W 1% AXIAL Resistor,metal Film,26.1Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details