Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6526K100FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 26.1K 1% T-1 RE6
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 26.1K 1% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6526K100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6526K100FKR6
Vishay/DaleMetal Film Resistors - CMF6526K100FKR6
Vishay/DaleMetal Film Resistors - Through Hole CMF-65 26.1K 1% T-1 RE6

Vishay/DaleMetal Film Resistors - Through Hole CMF-65 26.1K 1% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF6526K100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6526K100FKR6-ND
Through Hole Resistors CMF6526K100FKR6-ND
26.1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

26.1 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6526K100FKR6 CMF6526K100FKR6-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details