Vishay Intertechnology, Inc. RES 267K OHM 1W 1% AXIAL CMF65267K00FKEB11

Description
RES 267Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1W 1% AXIAL - CMF65267K00FKEB11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1W 1% AXIAL
CMF65267K00FKEB11
RES 267K OHM 1W 1% AXIAL CMF65267K00FKEB11
RES 267Kohm 1W 1% AXIAL

RES 267Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65267K00FKEB11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65267K00FKEB11-ND
Through Hole Resistors CMF65267K00FKEB11-ND
267 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

267 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65267K00FKEB11 CMF65267K00FKEB11-ND
Product Name RES 267K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details