Vishay Intertechnology, Inc. Through Hole Resistors CMF6525R500FKEA11

Description
25.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6525R500FKEA11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6525R500FKEA11-ND
Through Hole Resistors CMF6525R500FKEA11-ND
25.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 25.5 OHM 1W 1% AXIAL - CMF6525R500FKEA11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1W 1% AXIAL
CMF6525R500FKEA11
RES 25.5 OHM 1W 1% AXIAL CMF6525R500FKEA11
RES 25.5ohm 1W 1% AXIAL

RES 25.5ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6525R500FKEA11-ND CMF6525R500FKEA11
Product Name Through Hole Resistors RES 25.5 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details