Vishay Intertechnology, Inc. RES 25 OHM 1W .1% AXIAL CMF6525R000BEEK

Description
RES 25ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W .1% AXIAL - CMF6525R000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W .1% AXIAL
CMF6525R000BEEK
RES 25 OHM 1W .1% AXIAL CMF6525R000BEEK
RES 25ohm 1W .1% AXIAL

RES 25ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6525R000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6525R000BEEK-ND
Through Hole Resistors CMF6525R000BEEK-ND
25 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6525R000BEEK CMF6525R000BEEK-ND
Product Name RES 25 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details