Vishay Intertechnology, Inc. RES 25 OHM 1W .1% AXIAL CMF6525R000BEBF

Description
RES 25ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W .1% AXIAL - CMF6525R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W .1% AXIAL
CMF6525R000BEBF
RES 25 OHM 1W .1% AXIAL CMF6525R000BEBF
RES 25ohm 1W .1% AXIAL

RES 25ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6525R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6525R000BEBF-ND
Through Hole Resistors CMF6525R000BEBF-ND
25 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf65, 25 Ohm, +/0.1 Percent, 25 Ppm Vishay - 78H1678 - Newark, An Avnet Company
Chicago, IL, United States
Cmf65, 25 Ohm, +/0.1 Percent, 25 Ppm Vishay
78H1678
Cmf65, 25 Ohm, +/0.1 Percent, 25 Ppm Vishay 78H1678
CMF65, 25 Ohm, +/- 0.1 Percent, 25 ppm

CMF65, 25 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6525R000BEBF CMF6525R000BEBF-ND 78H1678
Product Name RES 25 OHM 1W .1% AXIAL Through Hole Resistors Cmf65, 25 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers