Vishay Intertechnology, Inc. RES 25.5K OHM 1W 1% AXIAL CMF6525K500FKR670

Description
RES 25.5Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1W 1% AXIAL - CMF6525K500FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1W 1% AXIAL
CMF6525K500FKR670
RES 25.5K OHM 1W 1% AXIAL CMF6525K500FKR670
RES 25.5Kohm 1W 1% AXIAL

RES 25.5Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6525K500FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6525K500FKR670-ND
Through Hole Resistors CMF6525K500FKR670-ND
25.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25.5 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6525K500FKR670 CMF6525K500FKR670-ND
Product Name RES 25.5K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details