Vishay Intertechnology, Inc. RES 25K OHM 1W 1% AXIAL CMF6525K000FKEB

Description
RES 25Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 1W 1% AXIAL - CMF6525K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1W 1% AXIAL
CMF6525K000FKEB
RES 25K OHM 1W 1% AXIAL CMF6525K000FKEB
RES 25Kohm 1W 1% AXIAL

RES 25Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6525K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6525K000FKEB-ND
Through Hole Resistors CMF6525K000FKEB-ND
25 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6525K000FKEB CMF6525K000FKEB-ND
Product Name RES 25K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details