Vishay Intertechnology, Inc. RES 25K OHM 1W .25% AXIAL CMF6525K000CHBF

Description
RES 25Kohm 1W .25% AXIAL
Request a Quote Datasheet
Description
RES 25Kohm 1W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25K OHM 1W .25% AXIAL - CMF6525K000CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 1W .25% AXIAL
CMF6525K000CHBF
RES 25K OHM 1W .25% AXIAL CMF6525K000CHBF
RES 25Kohm 1W .25% AXIAL

RES 25Kohm 1W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF6525K000CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6525K000CHBF-ND
Through Hole Resistors CMF6525K000CHBF-ND
25 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

25 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6525K000CHBF CMF6525K000CHBF-ND
Product Name RES 25K OHM 1W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers