Vishay Intertechnology, Inc. RES 255 OHM 1W 1% AXIAL CMF65255R00FKBF

Description
RES 255ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1W 1% AXIAL - CMF65255R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1W 1% AXIAL
CMF65255R00FKBF
RES 255 OHM 1W 1% AXIAL CMF65255R00FKBF
RES 255ohm 1W 1% AXIAL

RES 255ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65255R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65255R00FKBF-ND
Through Hole Resistors CMF65255R00FKBF-ND
255 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,255Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 89M0078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,255Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
89M0078
Resistor,metal Film,255Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 89M0078
Resistor,Metal Film,255Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,255Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65255R00FKBF CMF65255R00FKBF-ND 89M0078
Product Name RES 255 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,255Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details