Vishay Intertechnology, Inc. RES 255 OHM 1W 0.5% AXIAL CMF65255R00DHEB

Description
RES 255ohm 1W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 255ohm 1W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 255 OHM 1W 0.5% AXIAL - CMF65255R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 1W 0.5% AXIAL
CMF65255R00DHEB
RES 255 OHM 1W 0.5% AXIAL CMF65255R00DHEB
RES 255ohm 1W 0.5% AXIAL

RES 255ohm 1W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF65255R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65255R00DHEB-ND
Through Hole Resistors CMF65255R00DHEB-ND
255 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

255 Ohms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65255R00DHEB CMF65255R00DHEB-ND
Product Name RES 255 OHM 1W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 255 ohms 255 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details