Vishay Intertechnology, Inc. RES 250 OHM 1W .1% AXIAL CMF65250R00BERE

Description
RES 250ohm 1W .1% AXIAL
Request a Quote Datasheet
Description
RES 250ohm 1W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 1W .1% AXIAL - CMF65250R00BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1W .1% AXIAL
CMF65250R00BERE
RES 250 OHM 1W .1% AXIAL CMF65250R00BERE
RES 250ohm 1W .1% AXIAL

RES 250ohm 1W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65250R00BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65250R00BERE-ND
Through Hole Resistors CMF65250R00BERE-ND
250 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65250R00BERE CMF65250R00BERE-ND
Product Name RES 250 OHM 1W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details