Vishay Intertechnology, Inc. Through Hole Resistors CMF65250K00DEBF

Description
250 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
250 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65250K00DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65250K00DEBF-ND
Through Hole Resistors CMF65250K00DEBF-ND
250 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

250 kOhms ±0.5% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 250K OHM 1W .5% AXIAL - CMF65250K00DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250K OHM 1W .5% AXIAL
CMF65250K00DEBF
RES 250K OHM 1W .5% AXIAL CMF65250K00DEBF
RES 250Kohm 1W .5% AXIAL

RES 250Kohm 1W .5% AXIAL

Supplier's Site
Cmf-65 250K .5% T-9 B14 Vishay - 73K6635 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-65 250K .5% T-9 B14 Vishay
73K6635
Cmf-65 250K .5% T-9 B14 Vishay 73K6635
CMF-65 250K .5% T-9 B14

CMF-65 250K .5% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF65250K00DEBF-ND CMF65250K00DEBF 73K6635
Product Name Through Hole Resistors RES 250K OHM 1W .5% AXIAL Cmf-65 250K .5% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details