Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF6524R900FKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 24.9ohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 24.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF6524R900FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF6524R900FKR6
Vishay/DaleMetal Film Resistors - CMF6524R900FKR6
Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 24.9ohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 3/4watt 24.9ohms 1%

Supplier's Site
Through Hole Resistors - CMF6524R900FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6524R900FKR6-ND
Through Hole Resistors CMF6524R900FKR6-ND
24.9 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 225153259 - Radwell International
Willingboro, NJ, United States
Resistor
225153259
Resistor 225153259
RESISTOR, METAL FILM, AXIAL, 34.9 OHMS, 1.5W, 1%, 4.57X14.27MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, METAL FILM, AXIAL, 34.9 OHMS, 1.5W, 1%, 4.57X14.27MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF6524R900FKR6 CMF6524R900FKR6-ND 225153259
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms 34.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details