Vishay Intertechnology, Inc. RES 24.9 OHM 1W 0.1% AXIAL CMF6524R900BER6

Description
RES 24.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 1W 0.1% AXIAL - CMF6524R900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 1W 0.1% AXIAL
CMF6524R900BER6
RES 24.9 OHM 1W 0.1% AXIAL CMF6524R900BER6
RES 24.9ohm 1W 0.1% AXIAL

RES 24.9ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6524R900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6524R900BER6-ND
Through Hole Resistors CMF6524R900BER6-ND
24.9 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6524R900BER6 CMF6524R900BER6-ND
Product Name RES 24.9 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers