Vishay Intertechnology, Inc. RES 24.9K OHM 1W 1% AXIAL CMF6524K900FKR670

Description
RES 24.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1W 1% AXIAL - CMF6524K900FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1W 1% AXIAL
CMF6524K900FKR670
RES 24.9K OHM 1W 1% AXIAL CMF6524K900FKR670
RES 24.9Kohm 1W 1% AXIAL

RES 24.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6524K900FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6524K900FKR670-ND
Through Hole Resistors CMF6524K900FKR670-ND
24.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6524K900FKR670 CMF6524K900FKR670-ND
Product Name RES 24.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers