Vishay Intertechnology, Inc. RES 24.9K OHM 1W 1% AXIAL CMF6524K900FKEK70

Description
RES 24.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1W 1% AXIAL - CMF6524K900FKEK70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1W 1% AXIAL
CMF6524K900FKEK70
RES 24.9K OHM 1W 1% AXIAL CMF6524K900FKEK70
RES 24.9Kohm 1W 1% AXIAL

RES 24.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6524K900FKEK70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6524K900FKEK70-ND
Through Hole Resistors CMF6524K900FKEK70-ND
24.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6524K900FKEK70 CMF6524K900FKEK70-ND
Product Name RES 24.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details