Vishay Intertechnology, Inc. RES 24.9K OHM 1W 1% AXIAL CMF6524K900FKEB70

Description
RES 24.9Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.9Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9K OHM 1W 1% AXIAL - CMF6524K900FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9K OHM 1W 1% AXIAL
CMF6524K900FKEB70
RES 24.9K OHM 1W 1% AXIAL CMF6524K900FKEB70
RES 24.9Kohm 1W 1% AXIAL

RES 24.9Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6524K900FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6524K900FKEB70-ND
Through Hole Resistors CMF6524K900FKEB70-ND
24.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

24.9 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6524K900FKEB70 CMF6524K900FKEB70-ND
Product Name RES 24.9K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers