Vishay Intertechnology, Inc. RES 249 OHM 1W 1% AXIAL CMF65249R00FKRE11

Description
RES 249ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 249ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1W 1% AXIAL - CMF65249R00FKRE11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1W 1% AXIAL
CMF65249R00FKRE11
RES 249 OHM 1W 1% AXIAL CMF65249R00FKRE11
RES 249ohm 1W 1% AXIAL

RES 249ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65249R00FKRE11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65249R00FKRE11-ND
Through Hole Resistors CMF65249R00FKRE11-ND
249 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65249R00FKRE11 CMF65249R00FKRE11-ND
Product Name RES 249 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details