Vishay Intertechnology, Inc. Through Hole Resistors CMF65249R00FKR611

Description
249 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
249 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF65249R00FKR611-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65249R00FKR611-ND
Through Hole Resistors CMF65249R00FKR611-ND
249 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 249 OHM 1W 1% AXIAL - CMF65249R00FKR611 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1W 1% AXIAL
CMF65249R00FKR611
RES 249 OHM 1W 1% AXIAL CMF65249R00FKR611
RES 249ohm 1W 1% AXIAL

RES 249ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF65249R00FKR611-ND CMF65249R00FKR611
Product Name Through Hole Resistors RES 249 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers