Vishay Intertechnology, Inc. RES 249K OHM 1W 0.1% AXIAL CMF65249K00BEEK

Description
RES 249Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1W 0.1% AXIAL - CMF65249K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1W 0.1% AXIAL
CMF65249K00BEEK
RES 249K OHM 1W 0.1% AXIAL CMF65249K00BEEK
RES 249Kohm 1W 0.1% AXIAL

RES 249Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65249K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65249K00BEEK-ND
Through Hole Resistors CMF65249K00BEEK-ND
249 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

249 kOhms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65249K00BEEK CMF65249K00BEEK-ND
Product Name RES 249K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers