Vishay Intertechnology, Inc. RES 240 OHM 1W 1% AXIAL CMF65240R00FEBF

Description
RES 240ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 240ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1W 1% AXIAL - CMF65240R00FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1W 1% AXIAL
CMF65240R00FEBF
RES 240 OHM 1W 1% AXIAL CMF65240R00FEBF
RES 240ohm 1W 1% AXIAL

RES 240ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65240R00FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65240R00FEBF-ND
Through Hole Resistors CMF65240R00FEBF-ND
240 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

240 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65240R00FEBF CMF65240R00FEBF-ND
Product Name RES 240 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details