Vishay Intertechnology, Inc. RES 23.7 OHM 1W 0.1% AXIAL CMF6523R700BEEK

Description
RES 23.7ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 23.7ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 1W 0.1% AXIAL - CMF6523R700BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 1W 0.1% AXIAL
CMF6523R700BEEK
RES 23.7 OHM 1W 0.1% AXIAL CMF6523R700BEEK
RES 23.7ohm 1W 0.1% AXIAL

RES 23.7ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6523R700BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6523R700BEEK-ND
Through Hole Resistors CMF6523R700BEEK-ND
23.7 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

23.7 Ohms ±0.1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6523R700BEEK CMF6523R700BEEK-ND
Product Name RES 23.7 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23.7 ohms 23.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers