Vishay Intertechnology, Inc. RES 237 OHM 1W 1% AXIAL CMF65237R00FKRE

Description
RES 237ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1W 1% AXIAL - CMF65237R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1W 1% AXIAL
CMF65237R00FKRE
RES 237 OHM 1W 1% AXIAL CMF65237R00FKRE
RES 237ohm 1W 1% AXIAL

RES 237ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65237R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65237R00FKRE-ND
Through Hole Resistors CMF65237R00FKRE-ND
237 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

237 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65237R00FKRE CMF65237R00FKRE-ND
Product Name RES 237 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers