Vishay Intertechnology, Inc. RES 232K OHM 1W 1% AXIAL CMF65232K00FKEK11

Description
RES 232Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1W 1% AXIAL - CMF65232K00FKEK11 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1W 1% AXIAL
CMF65232K00FKEK11
RES 232K OHM 1W 1% AXIAL CMF65232K00FKEK11
RES 232Kohm 1W 1% AXIAL

RES 232Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65232K00FKEK11-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65232K00FKEK11-ND
Through Hole Resistors CMF65232K00FKEK11-ND
232 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

232 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65232K00FKEK11 CMF65232K00FKEK11-ND
Product Name RES 232K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers