Vishay Intertechnology, Inc. RES 22.6 OHM 1W 1% AXIAL CMF6522R600FHEA

Description
RES 22.6ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1W 1% AXIAL - CMF6522R600FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1W 1% AXIAL
CMF6522R600FHEA
RES 22.6 OHM 1W 1% AXIAL CMF6522R600FHEA
RES 22.6ohm 1W 1% AXIAL

RES 22.6ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6522R600FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6522R600FHEA-ND
Through Hole Resistors CMF6522R600FHEA-ND
22.6 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22.6 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6522R600FHEA CMF6522R600FHEA-ND
Product Name RES 22.6 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details