Vishay Intertechnology, Inc. RES 22 OHM 1W 1% AXIAL CMF6522R000FKEK

Description
RES 22ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22 OHM 1W 1% AXIAL - CMF6522R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1W 1% AXIAL
CMF6522R000FKEK
RES 22 OHM 1W 1% AXIAL CMF6522R000FKEK
RES 22ohm 1W 1% AXIAL

RES 22ohm 1W 1% AXIAL

Supplier's Site
22 OHM 1.5W Resistor - 53-CMF6522R000FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM 1.5W Resistor
53-CMF6522R000FKEK
22 OHM 1.5W Resistor 53-CMF6522R000FKEK
RES 22 OHM 1.5W 1% AXIAL Product overview: CMF6522R000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF6522R000FKEK can be used for catalog matching and distributor lookup.

RES 22 OHM 1.5W 1% AXIAL Product overview: CMF6522R000FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM, 1.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, 1.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF6522R000FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - CMF6522R000FKEK
807074-CMF6522R000FKEK
Through Hole Resistors - CMF6522R000FKEK 807074-CMF6522R000FKEK
Manufacturer: Vishay Dale Win Source Part Number: 807074-CMF6522R000FK EK Packaging: Bulk Features: Flame Retardant Coating, Moisture Resistant, Safety Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 1.5W Composition: Metal Film Number of Terminations: 2 Resistance: 22 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm) Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 807074-CMF6522R000FKEK
Packaging: Bulk
Features: Flame Retardant Coating, Moisture Resistant, Safety
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1.5W
Composition: Metal Film
Number of Terminations: 2
Resistance: 22 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.180" Dia x 0.562" L (4.57mm x 14.27mm)
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Through Hole Resistors - CMF6522R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6522R000FKEK-ND
Through Hole Resistors CMF6522R000FKEK-ND
22 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number CMF6522R000FKEK 53-CMF6522R000FKEK 807074-CMF6522R000FKEK CMF6522R000FKEK-ND
Product Name RES 22 OHM 1W 1% AXIAL 22 OHM 1.5W Resistor Through Hole Resistors - CMF6522R000FKEK Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts 1.5 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers