Vishay Intertechnology, Inc. RES 22K OHM 1W 1% AXIAL CMF6522K000FKEK

Description
RES 22Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1W 1% AXIAL - CMF6522K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1W 1% AXIAL
CMF6522K000FKEK
RES 22K OHM 1W 1% AXIAL CMF6522K000FKEK
RES 22Kohm 1W 1% AXIAL

RES 22Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6522K000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6522K000FKEK-ND
Through Hole Resistors CMF6522K000FKEK-ND
22 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

22 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6522K000FKEK CMF6522K000FKEK-ND
Product Name RES 22K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers