Vishay Intertechnology, Inc. RES 221 OHM 1W 1% AXIAL CMF65221R00FKRE

Description
RES 221ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 221ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1W 1% AXIAL - CMF65221R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1W 1% AXIAL
CMF65221R00FKRE
RES 221 OHM 1W 1% AXIAL CMF65221R00FKRE
RES 221ohm 1W 1% AXIAL

RES 221ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65221R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65221R00FKRE-ND
Through Hole Resistors CMF65221R00FKRE-ND
221 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65221R00FKRE CMF65221R00FKRE-ND
Product Name RES 221 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers