Vishay Intertechnology, Inc. RES 221K OHM 1W 1% AXIAL CMF65221K00FKBF

Description
RES 221Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1W 1% AXIAL - CMF65221K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1W 1% AXIAL
CMF65221K00FKBF
RES 221K OHM 1W 1% AXIAL CMF65221K00FKBF
RES 221Kohm 1W 1% AXIAL

RES 221Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65221K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65221K00FKBF-ND
Through Hole Resistors CMF65221K00FKBF-ND
221 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65221K00FKBF CMF65221K00FKBF-ND
Product Name RES 221K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details