Vishay Intertechnology, Inc. RES 221K OHM 1W 0.25% AXIAL CMF65221K00CEEA

Description
RES 221Kohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 221Kohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221K OHM 1W 0.25% AXIAL - CMF65221K00CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221K OHM 1W 0.25% AXIAL
CMF65221K00CEEA
RES 221K OHM 1W 0.25% AXIAL CMF65221K00CEEA
RES 221Kohm 1W 0.25% AXIAL

RES 221Kohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF65221K00CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65221K00CEEA-ND
Through Hole Resistors CMF65221K00CEEA-ND
221 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

221 kOhms ±0.25% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65221K00CEEA CMF65221K00CEEA-ND
Product Name RES 221K OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details