Vishay Intertechnology, Inc. RES 220 OHM 1W 2% AXIAL CMF65220R00GKEB

Description
RES 220ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1W 2% AXIAL - CMF65220R00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1W 2% AXIAL
CMF65220R00GKEB
RES 220 OHM 1W 2% AXIAL CMF65220R00GKEB
RES 220ohm 1W 2% AXIAL

RES 220ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF65220R00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65220R00GKEB-ND
Through Hole Resistors CMF65220R00GKEB-ND
220 Ohms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 Ohms ±2% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65220R00GKEB CMF65220R00GKEB-ND
Product Name RES 220 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details