Vishay Intertechnology, Inc. RES 220K OHM 1W 1% AXIAL CMF65220K00FKEA

Description
RES 220Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 220Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM 1W 1% AXIAL - CMF65220K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1W 1% AXIAL
CMF65220K00FKEA
RES 220K OHM 1W 1% AXIAL CMF65220K00FKEA
RES 220Kohm 1W 1% AXIAL

RES 220Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65220K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65220K00FKEA-ND
Through Hole Resistors CMF65220K00FKEA-ND
220 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

220 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65220K00FKEA CMF65220K00FKEA-ND
Product Name RES 220K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 220000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details