Vishay Intertechnology, Inc. RES 215K OHM 1W 1% AXIAL CMF65215K00FKEA

Description
RES 215Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 215Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1W 1% AXIAL - CMF65215K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1W 1% AXIAL
CMF65215K00FKEA
RES 215K OHM 1W 1% AXIAL CMF65215K00FKEA
RES 215Kohm 1W 1% AXIAL

RES 215Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65215K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65215K00FKEA-ND
Through Hole Resistors CMF65215K00FKEA-ND
215 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

215 kOhms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65215K00FKEA CMF65215K00FKEA-ND
Product Name RES 215K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 215000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers