Vishay Intertechnology, Inc. RES 210 OHM 1W 1% AXIAL CMF65210R00FKEK

Description
RES 210ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 210ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1W 1% AXIAL - CMF65210R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1W 1% AXIAL
CMF65210R00FKEK
RES 210 OHM 1W 1% AXIAL CMF65210R00FKEK
RES 210ohm 1W 1% AXIAL

RES 210ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF65210R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF65210R00FKEK-ND
Through Hole Resistors CMF65210R00FKEK-ND
210 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

210 Ohms ±1% 1.5W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF65210R00FKEK CMF65210R00FKEK-ND
Product Name RES 210 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details